The FMA1-08025WBLW12-56 is an 80x80x25mm brushless EC axial fan with two ball bearings, designed for operation at 100-240VAC. It delivers 26.09 CFM (0.74 CMM) at 2500 rpm with a noise level of 24.0 dB(A) and a maximum static pressure of 27.75 Pa. The fan features plastic frame and impeller materials rated UL94V-0, UL 1007 AWG 22 wire leads, and an IP56 protection rating. It operates within a temperature range of -20°C to 70°C and has a rated life expectancy of 70,000 hours at 40°C. The fan series complies with CE standards. Power consumption is 1.60 W at nominal voltage.
FMA1-08025WBLW12-56 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP56
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-08025WBLW12-56 |
| Product Name | 80x80x25mm, 100-240VAC, 26.09CFM, 2 Wire Leads, IP56, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 26.09 SCFM (44.35 m³/hr) |
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) |
| Maximum Sound Level | 24 dbA |
| Nominal Voltage | 100 to 240 volts |