Qualtek Electronics Corp. 80x80x25mm, 100-240VAC, 26.09CFM, Terminal, IP54, Ball Bearing EC Axial Fan FMA1-08025WBLT12

Description
FMA1-08025WBLT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-08025WBLT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x25mm, 100-240VAC, 26.09CFM, Terminal, IP54, Ball Bearing EC Axial Fan - FMA1-08025WBLT12 - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x25mm, 100-240VAC, 26.09CFM, Terminal, IP54, Ball Bearing EC Axial Fan
FMA1-08025WBLT12
80x80x25mm, 100-240VAC, 26.09CFM, Terminal, IP54, Ball Bearing EC Axial Fan FMA1-08025WBLT12
FMA1-08025WBLT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.

FMA1-08025WBLT12 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: Terminal
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-08025WBLT12
Product Name 80x80x25mm, 100-240VAC, 26.09CFM, Terminal, IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.09 SCFM (44.35 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 24 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q1099-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Maximum Static Pressure 0.2500 in H2O (0.4671 Torr)
View Details
4 suppliers
Ac Receptacles Qualtek Electronics - 30C0637 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
40x40x20mm, 5 VDC, 8.802 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020BBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
View Details
5 suppliers
FAN 120X38MM BALL 115VAC TERM - 70111344 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53.5 to 94.5 SCFM (90.94 to 161 m³/hr)
Maximum Sound Level 39.2 to 44.5 dbA
View Details