Qualtek Electronics Corp. 80x80x25mm, 100-240VAC, 26.09CFM, Terminal, IP56, Ball Bearing EC Axial Fan FMA1-08025WBLT12-56

Description
FMA1-08025WBLT12-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-08025WBLT12-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x25mm, 100-240VAC, 26.09CFM, Terminal, IP56, Ball Bearing EC Axial Fan - FMA1-08025WBLT12-56 - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x25mm, 100-240VAC, 26.09CFM, Terminal, IP56, Ball Bearing EC Axial Fan
FMA1-08025WBLT12-56
80x80x25mm, 100-240VAC, 26.09CFM, Terminal, IP56, Ball Bearing EC Axial Fan FMA1-08025WBLT12-56
FMA1-08025WBLT12-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.

FMA1-08025WBLT12-56 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: Terminal
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP56
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-08025WBLT12-56
Product Name 80x80x25mm, 100-240VAC, 26.09CFM, Terminal, IP56, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.09 SCFM (44.35 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 24 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHJW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
2 suppliers
Fan Accessories Qualtek Electronics - 17B6461 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Primary Power Components Qualtek Electronics - 17B6834 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-04010DAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.0440 in H2O (0.0822 Torr)
View Details
2 suppliers