Qualtek Electronics Corp. 80x80x25mm, 100-240VAC, 38.92CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan FMA1-08025WBHW13

Description
FMA1-08025WBHW13 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
Request a Quote
Description
FMA1-08025WBHW13 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FMA1-08025WBHW13 is an 80x80x25mm EC axial fan designed for efficient airflow and durability. It operates on a voltage range of 100-240VAC and provides a maximum airflow of 38.92 CFM. The fan features a brushless EC motor that is electronically protected, ensuring reliable performance. It is equipped with two ball bearings for enhanced longevity, with a life expectancy of up to 70,000 hours at 40¬8C. This model includes three wire leads for connection and has an alarm output (RD) for monitoring purposes. The fan is constructed from UL94V-0 rated plastic for both the frame and impeller, contributing to its robustness. It has an IP54 rating, making it suitable for environments where dust and moisture are present. The operating temperature range is from -20¬8C to 70¬8C, allowing for versatile applications.

Datasheet Summary
Powered by GS/AI

The FMA1-08025WBHW13 is an 80x80x25mm EC axial fan designed for efficient airflow and durability. It operates on a voltage range of 100-240VAC and provides a maximum airflow of 38.92 CFM. The fan features a brushless EC motor that is electronically protected, ensuring reliable performance. It is equipped with two ball bearings for enhanced longevity, with a life expectancy of up to 70,000 hours at 40¬8C. This model includes three wire leads for connection and has an alarm output (RD) for monitoring purposes. The fan is constructed from UL94V-0 rated plastic for both the frame and impeller, contributing to its robustness. It has an IP54 rating, making it suitable for environments where dust and moisture are present. The operating temperature range is from -20¬8C to 70¬8C, allowing for versatile applications.

Suppliers

Company
Product
Description
Supplier Links
80x80x25mm, 100-240VAC, 38.92CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan - FMA1-08025WBHW13 - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x25mm, 100-240VAC, 38.92CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan
FMA1-08025WBHW13
80x80x25mm, 100-240VAC, 38.92CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan FMA1-08025WBHW13
FMA1-08025WBHW13 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.

FMA1-08025WBHW13 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Alarm (RD) Output
Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-08025WBHW13
Product Name 80x80x25mm, 100-240VAC, 38.92CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38.92 SCFM (66.15 m³/hr)
Maximum Static Pressure 0.2500 in H2O (0.4671 Torr)
Maximum Sound Level 31 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04010CAJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7315 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details