The FMA1-08025WBHW12 is an 80x80x25mm brushless EC axial fan with two ball bearings, operated at 100-240 VAC, and equipped with 300mm UL 1007 AWG 22 wire leads. It has an IP54 rating, operates from -20°C to 70°C, and delivers 38.92 CFM airflow at 3500 rpm with a static pressure of 61.49 Pa and a noise level of 31.0 dB(A). The fan has a life expectancy of 70,000 hours at 40°C. The frame and impeller are made of UL94V-0 plastic. Alarm and speed sensor variants have four leads; this model uses two. Weight is 95 g.
FMA1-08025WBHW12 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
Fan Tubeaxial 100 ~ 240VAC Square - 80mm L x 80mm H Ball 38.9 CFM (1.09m³/min) 2 Wire Leads
EC FAN, 80X80X25MM, 2-BALL BEARI
AC Fans EC FAN, 80x80x25mm, 2-BALL BEARING, HIGH SPEED, 100-240VAC, WIRE LEADS
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FMA1-08025WBHW12 | Q1269-ND | FMA1-08025WBHW12 | FMA1-08025WBHW12 |
| Product Name | 80x80x25mm, 100-240VAC, 38.92CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 38.92 SCFM (66.15 m³/hr) | 38.9 SCFM (66.12 m³/hr) | 38.9 SCFM (66.12 m³/hr) | |
| Maximum Static Pressure | 0.2500 in H2O (0.4671 Torr) | 0.2470 in H2O (0.4615 Torr) | ||
| Maximum Sound Level | 31 dbA | 31 dbA | 31 dbA | |
| Nominal Voltage | 100 to 240 volts | 100 to 240 volts | 100 to 240 volts |