Qualtek Electronics Corp. 80x80x25mm, 100-240VAC, 38.92CFM, Terminal, IP54, Ball Bearing EC Axial Fan FMA1-08025WBHT12

Description
FMA1-08025WBHT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-08025WBHT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x25mm, 100-240VAC, 38.92CFM, Terminal, IP54, Ball Bearing EC Axial Fan - FMA1-08025WBHT12 - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x25mm, 100-240VAC, 38.92CFM, Terminal, IP54, Ball Bearing EC Axial Fan
FMA1-08025WBHT12
80x80x25mm, 100-240VAC, 38.92CFM, Terminal, IP54, Ball Bearing EC Axial Fan FMA1-08025WBHT12
FMA1-08025WBHT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.

FMA1-08025WBHT12 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: Terminal
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.

Supplier's Site Datasheet
AC Fans - Q1270-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
Q1270-ND
AC Fans Q1270-ND
Fan Tubeaxial 100 ~ 240VAC Square - 80mm L x 80mm H Ball 38.9 CFM (1.09m³/min) 2 Terminals

Fan Tubeaxial 100 ~ 240VAC Square - 80mm L x 80mm H Ball 38.9 CFM (1.09m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans EC FAN, 80x80x25mm, 2-BALL BEARING, HIGH SPEED, 100-240VAC, TERMINALS

AC Fans EC FAN, 80x80x25mm, 2-BALL BEARING, HIGH SPEED, 100-240VAC, TERMINALS

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FMA1-08025WBHT12 Q1270-ND FMA1-08025WBHT12
Product Name 80x80x25mm, 100-240VAC, 38.92CFM, Terminal, IP54, Ball Bearing EC Axial Fan AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 38.92 SCFM (66.15 m³/hr) 38.9 SCFM (66.12 m³/hr)
Maximum Static Pressure 0.2500 in H2O (0.4671 Torr) 0.2470 in H2O (0.4615 Torr)
Maximum Sound Level 31 dbA 31 dbA
Nominal Voltage 100 to 240 volts 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 26.178 CFM, 3 Wire Leads, Speed Sensor (FG), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHJW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
DC Fans - FAD1-02510CBAW11 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
View Details
2 suppliers
30x30x10mm, 5 VDC, 3.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.1480 in H2O (0.2765 Torr)
View Details
3 suppliers
DC Fans - FAD1-04020CSAW11 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
View Details
2 suppliers