The FMA1-08025WBHT12-55 is an 80x80x25mm brushless EC axial fan with a two-ball bearing, terminal connection, and IP55 rating. It operates from 100-240 VAC, delivers 38.92 CFM airflow at 3500 rpm, consumes 4.50 W, and produces 31.0 dB/A noise. The fan has a plastic frame and impeller rated UL94V-0, an operating temperature range of -20°C to 70°C, and a rated life of 70,000 hours at 40°C. Weight is 95 g. The fan includes alarm and speed sensor outputs with a 5 mA maximum current requirement and supports 5-24.0 VDC sensor supply. It is approved for CE and UL/cUL compliance.
FMA1-08025WBHT12-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: Terminal
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-08025WBHT12-55 |
| Product Name | 80x80x25mm, 100-240VAC, 38.92CFM, Terminal, IP55, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 38.92 SCFM (66.15 m³/hr) |
| Maximum Static Pressure | 0.2500 in H2O (0.4671 Torr) |
| Maximum Sound Level | 31 dbA |
| Nominal Voltage | 100 to 240 volts |