The FMA1-06025WBHW14 is a 60x60x25mm brushless EC axial fan with two ball bearings, an IP54 rating, and a speed sensor (FG) output. It operates from 100-240 VAC, draws 0.06 A, and consumes 2.30 W at 4500 rpm, delivering 16.78 CFM (0.48 CMM) with a static pressure of 59.62 Pa and a noise level of 35.3 dB(A). The fan has UL 1007 AWG 22, 300mm wire leads, a plastic UL94V-0 frame and impeller, and is rated for operation from -20°C to 70°C with a 70,000-hour life expectancy at 40°C. The FG sensor output is compatible with 5 mA maximum, 5-24.0 VDC pull-up. The fan is certified for UL, cUL, and CE standards.
FMA1-06025WBHW14 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Speed Sensor (FG) Output
Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-06025WBHW14 |
| Product Name | 60x60x25mm, 100-240VAC, 16.78CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 16.78 SCFM (28.52 m³/hr) |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) |
| Maximum Sound Level | 35.3 dbA |
| Nominal Voltage | 100 to 240 volts |