Qualtek Electronics Corp. 172x150x51mm, 48VDC, 255 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan FDD1-17251EBLW3C-L56

Description
FDD1-17251EBLW3C-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Alarm (RD) & Speed Sensor (FG)
Request a Quote Datasheet
Description
FDD1-17251EBLW3C-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Alarm (RD) & Speed Sensor (FG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 48VDC, 255 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan - FDD1-17251EBLW3C-L56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 48VDC, 255 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan
FDD1-17251EBLW3C-L56
172x150x51mm, 48VDC, 255 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan FDD1-17251EBLW3C-L56
FDD1-17251EBLW3C-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Alarm (RD) & Speed Sensor (FG)

FDD1-17251EBLW3C-L56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: Alarm (RD) & Speed Sensor (FG)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251EBLW3C-L56
Product Name 172x150x51mm, 48VDC, 255 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 255 SCFM (433 m³/hr)
Maximum Static Pressure 0.7360 in H2O (1.38 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

50x50x10mm, 5 VDC, 10.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010BBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-06025BHHW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-05010BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers