Qualtek Electronics Corp. 172x150x51mm, 48 VDC, 255 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan FDD1-17251EBLW3B

Description
FDD1-17251EBLW3B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor
Request a Quote Datasheet
Description
FDD1-17251EBLW3B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 48 VDC, 255 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan - FDD1-17251EBLW3B - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 48 VDC, 255 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan
FDD1-17251EBLW3B
172x150x51mm, 48 VDC, 255 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan FDD1-17251EBLW3B
FDD1-17251EBLW3B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor

FDD1-17251EBLW3B DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control & Speed Sensor

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251EBLW3B
Product Name 172x150x51mm, 48 VDC, 255 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 255 SCFM (433 m³/hr)
Maximum Static Pressure 0.7360 in H2O (1.38 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-06020CSJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.9 SCFM (32.12 m³/hr)
Maximum Static Pressure 0.1830 in H2O (0.3419 Torr)
View Details
3 suppliers
Fan Power Cord, 24, 125V; For Use With Qualtek Electronics - 87F3910 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7344 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x25mm, 12 VDC, 12.782 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBLW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers