Qualtek Electronics Corp. 172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan FDD1-17251EBLW34

Description
FDD1-17251EBLW34 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet
Description
FDD1-17251EBLW34 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FDD1-17251EBLW34 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan
FDD1-17251EBLW34
172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan FDD1-17251EBLW34
FDD1-17251EBLW34 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)

FDD1-17251EBLW34 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251EBLW34
Product Name 172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 255 SCFM (433 m³/hr)
Maximum Static Pressure 0.7360 in H2O (1.38 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04020CSJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.6 SCFM (16.32 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
View Details
3 suppliers
Fan Accessories Qualtek Electronics - 17B6448 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04020CSAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 4.5 SCFM (7.65 m³/hr)
Maximum Sound Level 17.5 dbA
Nominal Voltage 12 volts
View Details
2 suppliers
50x50x10mm, 12 VDC, 10.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010CBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers