Qualtek Electronics Corp. 172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan FDD1-17251EBLW34-56

Description
FDD1-17251EBLW34-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet
Description
FDD1-17251EBLW34-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan - FDD1-17251EBLW34-56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan
FDD1-17251EBLW34-56
172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan FDD1-17251EBLW34-56
FDD1-17251EBLW34-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)

FDD1-17251EBLW34-56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251EBLW34-56
Product Name 172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 255 SCFM (433 m³/hr)
Maximum Static Pressure 0.7360 in H2O (1.38 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

50x50x10mm, 5 VDC, 10.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010BHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
60x60x25mm, 12 VDC, 26.178 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHJW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
Pwr Cord, Stripped Lead, 10A, 125V, 79; For Use With Qualtek Electronics - 17B6529 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 125 volts
Running Current 10 amps
View Details
60x60x25mm, 12 VDC, 23.366 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FAD1-06025CBHW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details