The FDD1-17251 series is a 172x150x51mm DC axial fan with a brushless motor, two ball bearings, and an aluminum alloy frame. It features a plastic impeller rated UL94V-0, UL 1007 AWG 22 wire leads, and operates from -20°C to 70°C. The fan has a 100,000-hour life expectancy and is IP56M certified. The FDD1-17251EBJW3B-L56
FDD1-17251EBJW3B-L56
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control & Speed Sensor
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17251EBJW3B-L56 |
| Product Name | 172x150x51mm, 48VDC, 355 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP56, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 355 SCFM (603 m³/hr) |
| Maximum Static Pressure | 1.34 in H2O (2.51 Torr) |
| Maximum Sound Level | 68 dbA |
| Nominal Voltage | 48 volts |