Qualtek Electronics Corp. 172x150x51mm, 48VDC, 355 CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing DC Axial Fan FDD1-17251EBJW33-L56

Description
FDD1-17251EBJW33-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet
Description
FDD1-17251EBJW33-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 48VDC, 355 CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing DC Axial Fan - FDD1-17251EBJW33-L56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 48VDC, 355 CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing DC Axial Fan
FDD1-17251EBJW33-L56
172x150x51mm, 48VDC, 355 CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing DC Axial Fan FDD1-17251EBJW33-L56
FDD1-17251EBJW33-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)

FDD1-17251EBJW33-L56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251EBJW33-L56
Product Name 172x150x51mm, 48VDC, 355 CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 355 SCFM (603 m³/hr)
Maximum Static Pressure 1.34 in H2O (2.51 Torr)
Maximum Sound Level 68 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 51B989 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x25mm, 12 VDC, 26.178 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan - FAD1-06025CBJW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
AC Fans - Q571-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.6 SCFM (50.31 m³/hr)
Maximum Static Pressure 0.1660 in H2O (0.3101 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-06020BSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.4 SCFM (27.88 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers