Qualtek Electronics Corp. 172x150x51mm, 48 VDC, 220 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan FDD1-17251EBAW33-L

Description
FDD1-17251EBAW33-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet
Description
FDD1-17251EBAW33-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 48 VDC, 220 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan - FDD1-17251EBAW33-L - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 48 VDC, 220 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan
FDD1-17251EBAW33-L
172x150x51mm, 48 VDC, 220 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan FDD1-17251EBAW33-L
FDD1-17251EBAW33-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)

FDD1-17251EBAW33-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251EBAW33-L
Product Name 172x150x51mm, 48 VDC, 220 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Static Pressure 0.5710 in H2O (1.07 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Power Cord; For Use With Qualtek Electronics - 95F7341 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DHJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 24 volts
View Details
60x60x25mm, 12 VDC, 31.643 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBKW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure 0.4450 in H2O (0.8314 Torr)
View Details
2 suppliers
Fan Accessories Qualtek Electronics - 17B6469 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details