Qualtek Electronics Corp. 172x150x51mm, 24 VDC, 290 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP56, Ball Bearing DC Axial Fan FDD1-17251DBMW3B-56

Description
FDD1-17251DBMW3B-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor
Request a Quote Datasheet
Description
FDD1-17251DBMW3B-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 24 VDC, 290 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP56, Ball Bearing DC Axial Fan - FDD1-17251DBMW3B-56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 24 VDC, 290 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP56, Ball Bearing DC Axial Fan
FDD1-17251DBMW3B-56
172x150x51mm, 24 VDC, 290 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP56, Ball Bearing DC Axial Fan FDD1-17251DBMW3B-56
FDD1-17251DBMW3B-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor

FDD1-17251DBMW3B-56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control & Speed Sensor

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251DBMW3B-56
Product Name 172x150x51mm, 24 VDC, 290 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 290 SCFM (493 m³/hr)
Maximum Static Pressure 0.9250 in H2O (1.73 Torr)
Maximum Sound Level 60 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Retainer; Accessory Type Qualtek Electronics - 96B1264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-05010DSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7324 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details