Qualtek Electronics Corp. 172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17251DBMW32-L

Description
FDD1-17251DBMW32-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FDD1-17251DBMW32-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FDD1-17251DBMW32-L - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FDD1-17251DBMW32-L
172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17251DBMW32-L
FDD1-17251DBMW32-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE

FDD1-17251DBMW32-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251DBMW32-L
Product Name 172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 290 SCFM (493 m³/hr)
Maximum Static Pressure 0.9250 in H2O (1.73 Torr)
Maximum Sound Level 60 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DBAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 24 volts
View Details
2 suppliers
AC Fans - Q592-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 SCFM (148 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
View Details
2 suppliers
07 Series Fan Power Cord, 12, T-Type Qualtek Electronics - 17B6442 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
50x50x10mm, 12 VDC, 9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010CBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers