Qualtek Electronics Corp. 172x150x51mm, 24 VDC, 255 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan FDD1-17251DBLW3B

Description
FDD1-17251DBLW3B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor
Request a Quote Datasheet
Description
FDD1-17251DBLW3B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 24 VDC, 255 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan - FDD1-17251DBLW3B - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 24 VDC, 255 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan
FDD1-17251DBLW3B
172x150x51mm, 24 VDC, 255 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan FDD1-17251DBLW3B
FDD1-17251DBLW3B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor

FDD1-17251DBLW3B DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control & Speed Sensor

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251DBLW3B
Product Name 172x150x51mm, 24 VDC, 255 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 255 SCFM (433 m³/hr)
Maximum Static Pressure 0.7360 in H2O (1.38 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 5 VDC, 23.366 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025BBHW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
4 suppliers
Fan Accessories Qualtek Electronics - 17B6486 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-04020DSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-06020BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
2 suppliers