Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 151mm H Ball 255.0 CFM (7.14m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17251DBLW39-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 255 SCFM (433 m³/hr) |
| Maximum Static Pressure | 0.7360 in H2O (1.38 Torr) |
| Maximum Sound Level | 56 dbA |
| Nominal Voltage | 24 volts |