The FDD1-17251DBKW3B is a 172x150x51mm, 24 VDC brushless DC axial fan with two ball bearings, an aluminum alloy frame, and a UL94V-0 plastic impeller. It delivers 11.00 CFM (390 m³/h) at 4800 rpm with a static pressure of 40.3 mmAq and operates at 72.0 dB(A) noise level. The fan includes PWM speed control and a speed sensor, with UL 1007 AWG 22, 360mm wire leads. It operates from -20°C to 70°C and has a life expectancy of 50,000 hours. The unit weighs 1070 g.
FDD1-17251DBKW3B DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control & Speed Sensor
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17251DBKW3B |
| Product Name | 172x150x51mm, 24 VDC, 390 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 390 SCFM (663 m³/hr) |
| Maximum Static Pressure | 1.59 in H2O (2.97 Torr) |
| Maximum Sound Level | 72 dbA |
| Nominal Voltage | 24 volts |