FDD1-17251DBKW39-L56
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17251DBKW39-L56 |
| Product Name | 172x150x51mm, 24VDC, 390 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 390 SCFM (663 m³/hr) |
| Maximum Static Pressure | 1.59 in H2O (2.97 Torr) |
| Maximum Sound Level | 72 dbA |
| Nominal Voltage | 24 volts |