Qualtek Electronics Corp. 172x150x51mm, 24 VDC, 355 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan FDD1-17251DBJW3B-L

Description
FDD1-17251DBJW3B-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor
Request a Quote Datasheet
Description
FDD1-17251DBJW3B-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 24 VDC, 355 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan - FDD1-17251DBJW3B-L - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 24 VDC, 355 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan
FDD1-17251DBJW3B-L
172x150x51mm, 24 VDC, 355 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan FDD1-17251DBJW3B-L
FDD1-17251DBJW3B-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor

FDD1-17251DBJW3B-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control & Speed Sensor

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251DBJW3B-L
Product Name 172x150x51mm, 24 VDC, 355 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 355 SCFM (603 m³/hr)
Maximum Static Pressure 1.34 in H2O (2.51 Torr)
Maximum Sound Level 68 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-06025CHLW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure 0.0630 in H2O (0.1177 Torr)
View Details
3 suppliers
Fan Power Cord, 24, 125V; For Use With Qualtek Electronics - 87F3910 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details
Fan Power Cord; For Use With Qualtek Electronics - 87F3908 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-03010CBAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Maximum Sound Level 19 dbA
Nominal Voltage 12 volts
View Details
2 suppliers