The FDD1-17251CBLW39-56 is a 172x150x51mm brushless DC axial fan with a two-ball bearing, aluminum alloy frame, and plastic impeller rated UL94V-0. It operates at 12 VDC, delivers 255 CFM airflow at 3200 rpm, and has a power consumption of 22.56 W. The fan includes PWM speed control and a speed sensor, with a life expectancy of 100,000 hours and an IP56M rating. It is equipped with 360mm UL 1007 AWG 22 wire leads and operates within a temperature range of -20°C to 70°C. The noise level is 56.0 dB(A) at one meter from the intake axis, and the weight is 1070 g.
FDD1-17251CBLW39-56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17251CBLW39-56 |
| Product Name | 172x150x51mm, 12 VDC, 255 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 255 SCFM (433 m³/hr) |
| Maximum Static Pressure | 0.7360 in H2O (1.38 Torr) |
| Maximum Sound Level | 56 dbA |
| Nominal Voltage | 12 volts |