The FDD1-17251CBLW33-56 is a 172x150x51mm brushless DC axial fan with a two-ball bearing, 12 VDC operation, and 255 CFM airflow at 3200 rpm. It features an alarm output function, IP56M rating, and a 50,000-hour life expectancy. The fan uses UL 1007 AWG 22, 360mm wire leads, an aluminum alloy frame, and a UL94V-0 plastic impeller. Operating temperature ranges from -20°C to 70°C. Noise level is 56.0 dB/A at one meter from the intake axis, and weight is 1070 g.
FDD1-17251CBLW33-56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)
Manufacturer: Qualtek
Win Source Part Number: 770242-FDD1-17251CBL
Series: HPLC, FDD1-17251
Operating Temperature Range: -4 ~ 158°F (-20 ~ 70°C)
Features: Alarm Sensor
Termination: 3 Wire Leads
Current Rating: 1.88A
Ingress Protection: IP56M - Dust Protected, Water Resistant
Approvals: CE, TUV, UL
Power (Watts): 22.6W
Lifetime @ Temp.: 50000 Hrs @ 25°C
Weight: 2.5 lbs (1.1kg)
Width: 51mm
Air Flow: 255.0 CFM (7.22m3/min)
Static Pressure: 0.736 in H2O (183.3 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 56 dB(A)
RPM: 3200 RPM
Material - Frame: Aluminum
Material - Blade: Plastic
Categories: Fans, Thermal Management
Dimension: Rectangular/Rounded - 172mm L x 151mm H
Voltage Rating DC: 12VDC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Qualtek Electronics Corp. | Win Source Electronics | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FDD1-17251CBLW33-56 | 770242-FDD1-17251CBLW33-56 |
| Product Name | 172x150x51mm, 12 VDC, 255 CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing DC Axial Fan | DC Fans - FDD1-17251CBLW33-56 |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 255 SCFM (433 m³/hr) | |
| Maximum Static Pressure | 0.7360 in H2O (1.38 Torr) | |
| Maximum Sound Level | 56 dbA | |
| Nominal Voltage | 12 volts |