The FDD1-17251CBLW32 is a 172x150x51mm brushless DC axial fan with two ball bearings, an aluminum alloy frame, and a plastic impeller rated UL94V-0. It operates at 12 VDC, drawing 1.88 A and consuming 22.56 W, with a speed of 3200 rpm, air flow of 7.22 CMM (255 CFM), static pressure of 0.736 inAq (18.7 mmAq), and noise level of 56.0 dB(A). The operating temperature range is -20°C to 70°C, and the life expectancy is 50,000 hours. Connection is via UL 1007 AWG 22, 360mm wire leads.
FDD1-17251CBLW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Manufacturer: Qualtek
Win Source Part Number: 770241-FDD1-17251CBL
Series: HPLC, FDD1-17251
Operating Temperature Range: -4 ~ 158°F (-20 ~ 70°C)
Termination: 2 Wire Leads
Current Rating: 1.88A
Approvals: CE, TUV, UL
Power (Watts): 22.6W
Lifetime @ Temp.: 50000 Hrs @ 25°C
Weight: 2.3 lbs (1kg)
Family Name: FDD1-17251
Width: 51mm
Air Flow: 255.0 CFM (7.22m3/min)
Static Pressure: 0.736 in H2O (183.3 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 56 dB(A)
RPM: 3200 RPM
Material - Frame: Aluminum
Material - Blade: Plastic
Categories: Fans, Thermal Management
Dimension: Rectangular/Rounded - 172mm L x 151mm H
Voltage Rating DC: 12VDC
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 151mm H Ball 255.0 CFM (7.14m³/min) 2 Wire Leads
FAN AXIAL 172X51MM 12VDC WIRE
| Qualtek Electronics Corp. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FDD1-17251CBLW32 | 770241-FDD1-17251CBLW32 | Q884-ND | FDD1-17251CBLW32 |
| Product Name | 172x150x51mm, 12 VDC, 255 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans - FDD1-17251CBLW32 | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 255 SCFM (433 m³/hr) | 255 SCFM (433 m³/hr) | 255 SCFM (433 m³/hr) | |
| Maximum Static Pressure | 0.7360 in H2O (1.38 Torr) | 0.7360 in H2O (1.38 Torr) | ||
| Maximum Sound Level | 56 dbA | 56 dbA | 56 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |