FDD1-17251CBHW34-L56
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17251CBHW34-L56 |
| Product Name | 172x150x51mm, 12VDC, 325 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 325 SCFM (552 m³/hr) |
| Maximum Static Pressure | 1.13 in H2O (2.12 Torr) |
| Maximum Sound Level | 64 dbA |
| Nominal Voltage | 12 volts |