FDD1-17251CBAW39 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17251CBAW39 |
| Product Name | 172x150x51mm, 12 VDC, 220 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 220 SCFM (374 m³/hr) |
| Maximum Static Pressure | 0.5710 in H2O (1.07 Torr) |
| Maximum Sound Level | 52 dbA |
| Nominal Voltage | 12 volts |