Qualtek Electronics Corp. 172x150x51mm, 12 VDC, 220 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan FDD1-17251CBAW34

Description
FDD1-17251CBAW34 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet
Description
FDD1-17251CBAW34 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 12 VDC, 220 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FDD1-17251CBAW34 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 12 VDC, 220 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan
FDD1-17251CBAW34
172x150x51mm, 12 VDC, 220 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan FDD1-17251CBAW34
FDD1-17251CBAW34 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)

FDD1-17251CBAW34 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251CBAW34
Product Name 172x150x51mm, 12 VDC, 220 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Static Pressure 0.5710 in H2O (1.07 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 5 VDC, 14.279 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020BBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
30x30x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010CHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.1480 in H2O (0.2765 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-05010CALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers