Qualtek Electronics Corp. 172x150x51mm, 12 VDC, 220 CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan FDD1-17251CBAW32-L56

Description
FDD1-17251CBAW32-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FDD1-17251CBAW32-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 12 VDC, 220 CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan - FDD1-17251CBAW32-L56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 12 VDC, 220 CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan
FDD1-17251CBAW32-L56
172x150x51mm, 12 VDC, 220 CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan FDD1-17251CBAW32-L56
FDD1-17251CBAW32-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE

FDD1-17251CBAW32-L56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251CBAW32-L56
Product Name 172x150x51mm, 12 VDC, 220 CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Static Pressure 0.5710 in H2O (1.07 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac Receptacles Qualtek Electronics - 17B7245 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fan Power Cord; For Use With Qualtek Electronics - 72K6568 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 125 volts
Running Current 10 amps
View Details
Fan Accessories Qualtek Electronics - 98F3345 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510CBAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 1.3 SCFM (2.21 m³/hr)
Maximum Sound Level 12.5 dbA
Nominal Voltage 12 volts
View Details
2 suppliers