The FDD1-17238 series is a 172x150x38mm brushless DC axial fan with a two-ball bearing, aluminum alloy frame, and steel impeller. It operates from -20°C to 70°C and has a rated life of 100,000 hours for variants marked with -L. The FDD1-17238EBMW4* model operates at 48 VDC, delivers 7.79 CMM (275 CFM) at 3600 rpm, with a static pressure of 23.1 mmAq and a noise level of 60.0 dB(A). The fan uses UL 1007 AWG 22, 360mm wire leads. The dimensions include a 172±0.5mm frame length and 38.5±0.5mm depth. The base model includes a speed sensor and PWM control, with the -L suffix extending life expectancy to 100,000 hours.
FDD1-17238EBMW42-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17238EBMW42-L |
| Product Name | 172x150x38mm, 48 VDC, 275 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 275 SCFM (467 m³/hr) |
| Maximum Static Pressure | 0.9090 in H2O (1.7 Torr) |
| Maximum Sound Level | 60 dbA |
| Nominal Voltage | 48 volts |