Qualtek Electronics Corp. 172x150x38mm, 48 VDC, 310 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan FDD1-17238EBHW49-L

Description
FDD1-17238EBHW49-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote Datasheet
Description
FDD1-17238EBHW49-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 48 VDC, 310 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FDD1-17238EBHW49-L - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 48 VDC, 310 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan
FDD1-17238EBHW49-L
172x150x38mm, 48 VDC, 310 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan FDD1-17238EBHW49-L
FDD1-17238EBHW49-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control

FDD1-17238EBHW49-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17238EBHW49-L
Product Name 172x150x38mm, 48 VDC, 310 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 310 SCFM (527 m³/hr)
Maximum Static Pressure 1.12 in H2O (2.1 Torr)
Maximum Sound Level 64 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-06025CHJW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.9 SCFM (47.42 m³/hr)
Maximum Static Pressure 0.2420 in H2O (0.4521 Torr)
View Details
3 suppliers
Fan Accessories Qualtek Electronics - 30C0389 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
40x40x20mm, 5 VDC, 6.999 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers