Qualtek Electronics Corp. 172x150x38mm, 48 VDC, 310 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan FDD1-17238EBHW43

Description
FDD1-17238EBHW43 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet
Description
FDD1-17238EBHW43 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 48 VDC, 310 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan - FDD1-17238EBHW43 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 48 VDC, 310 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan
FDD1-17238EBHW43
172x150x38mm, 48 VDC, 310 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan FDD1-17238EBHW43
FDD1-17238EBHW43 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)

FDD1-17238EBHW43 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17238EBHW43
Product Name 172x150x38mm, 48 VDC, 310 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 310 SCFM (527 m³/hr)
Maximum Static Pressure 1.12 in H2O (2.1 Torr)
Maximum Sound Level 64 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 5 VDC, 10.741 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020BBAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.74 SCFM (18.26 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details
3 suppliers
60x60x25mm, 5 VDC, 17.9CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHMW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-04010BALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DBJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 24 volts
View Details