Qualtek Electronics Corp. 172x150x38mm, 24 VDC, 275 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan FDD1-17238DBMW44-L

Description
FDD1-17238DBMW44-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet
Description
FDD1-17238DBMW44-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 24 VDC, 275 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FDD1-17238DBMW44-L - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 24 VDC, 275 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan
FDD1-17238DBMW44-L
172x150x38mm, 24 VDC, 275 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan FDD1-17238DBMW44-L
FDD1-17238DBMW44-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)

FDD1-17238DBMW44-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17238DBMW44-L
Product Name 172x150x38mm, 24 VDC, 275 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 275 SCFM (467 m³/hr)
Maximum Static Pressure 0.9090 in H2O (1.7 Torr)
Maximum Sound Level 60 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 12 VDC, 23.554 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020CBKW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.55 SCFM (40.04 m³/hr)
Maximum Static Pressure 0.2830 in H2O (0.5287 Torr)
View Details
2 suppliers
50x50x10mm, 5 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
Ac Receptacles Qualtek Electronics - 17B7249 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x25mm, 12 VDC, 23.366 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBHW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
3 suppliers