Qualtek Electronics Corp. 172x150x38mm, 24 VDC, 245 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17238DBLW42

Description
FDD1-17238DBLW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Description
FDD1-17238DBLW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDD1-17238DBLW42 is a DC axial fan with dimensions of 172x150x38mm and operates at 24 VDC. It is designed to deliver a maximum airflow of 245 CFM and features a brushless DC motor with integrated IC protection. The fan utilizes two ball bearings for enhanced durability and has a life expectancy of 50,000 hours under standard conditions, with an option for 100,000 hours. The operating temperature range is from -20°C to 70°C. The fan is constructed with a steel impeller and an aluminum alloy frame, ensuring robust performance. It is equipped with 360mm long UL 1007 AWG 22 wire leads for easy connection. The noise level at maximum airflow is rated at 56 dB/A, measured at a distance of one meter from the intake axis.

Datasheet Summary
Powered by GS/AI

The FDD1-17238DBLW42 is a DC axial fan with dimensions of 172x150x38mm and operates at 24 VDC. It is designed to deliver a maximum airflow of 245 CFM and features a brushless DC motor with integrated IC protection. The fan utilizes two ball bearings for enhanced durability and has a life expectancy of 50,000 hours under standard conditions, with an option for 100,000 hours. The operating temperature range is from -20°C to 70°C. The fan is constructed with a steel impeller and an aluminum alloy frame, ensuring robust performance. It is equipped with 360mm long UL 1007 AWG 22 wire leads for easy connection. The noise level at maximum airflow is rated at 56 dB/A, measured at a distance of one meter from the intake axis.

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 24 VDC, 245 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FDD1-17238DBLW42 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 24 VDC, 245 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FDD1-17238DBLW42
172x150x38mm, 24 VDC, 245 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17238DBLW42
FDD1-17238DBLW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE

FDD1-17238DBLW42 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - Q880-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
Q880-ND
DC Brushless Fans (BLDC) Q880-ND
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 151mm H Ball 245.0 CFM (6.86m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 151mm H Ball 245.0 CFM (6.86m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FDD1-17238DBLW42 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FDD1-17238DBLW42
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FDD1-17238DBLW42
FAN AXIAL 172X38.5MM 24VDC WIRE

FAN AXIAL 172X38.5MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FDD1-17238DBLW42 Q880-ND FDD1-17238DBLW42
Product Name 172x150x38mm, 24 VDC, 245 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 245 SCFM (416 m³/hr) 245 SCFM (416 m³/hr) 245 SCFM (416 m³/hr)
Maximum Static Pressure 0.7320 in H2O (1.37 Torr) 0.7320 in H2O (1.37 Torr)
Maximum Sound Level 56 dbA 56 dbA 56 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Emi/rfi Power Line Filters Qualtek Electronics - 17B7318 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x20mm, 24 VDC, 16.459 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020DHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-04010BAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.0440 in H2O (0.0822 Torr)
View Details
2 suppliers
AC Fans - Q575-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
3 suppliers