FDD1-17238DBJW43-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17238DBJW43-L |
| Product Name | 172x150x38mm, 24 VDC, 340 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 340 SCFM (578 m³/hr) |
| Maximum Static Pressure | 1.31 in H2O (2.46 Torr) |
| Maximum Sound Level | 68 dbA |
| Nominal Voltage | 24 volts |