Qualtek Electronics Corp. 172x150x38mm, 24 VDC, 340 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan, Fan-S Division FDD1-17238DBJW42-L

Description
FDD1-17238DBJW42-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FDD1-17238DBJW42-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 24 VDC, 340 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan, Fan-S Division - FDD1-17238DBJW42-L - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 24 VDC, 340 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan, Fan-S Division
FDD1-17238DBJW42-L
172x150x38mm, 24 VDC, 340 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan, Fan-S Division FDD1-17238DBJW42-L
FDD1-17238DBJW42-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE

FDD1-17238DBJW42-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17238DBJW42-L
Product Name 172x150x38mm, 24 VDC, 340 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan, Fan-S Division
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 340 SCFM (578 m³/hr)
Maximum Static Pressure 1.31 in H2O (2.46 Torr)
Maximum Sound Level 68 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-06025CHHW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
3 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7464 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fan Accessories Qualtek Electronics - 17B6461 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AC Fans - Q578-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 34 SCFM (57.79 m³/hr)
Maximum Static Pressure 0.1160 in H2O (0.2167 Torr)
View Details
4 suppliers