Qualtek Electronics Corp. 172x150x38mm, 24 VDC, 310 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan FDD1-17238DBHW49

Description
FDD1-17238DBHW49 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote Datasheet
Description
FDD1-17238DBHW49 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 24 VDC, 310 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FDD1-17238DBHW49 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 24 VDC, 310 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan
FDD1-17238DBHW49
172x150x38mm, 24 VDC, 310 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan FDD1-17238DBHW49
FDD1-17238DBHW49 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control

FDD1-17238DBHW49 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17238DBHW49
Product Name 172x150x38mm, 24 VDC, 310 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 310 SCFM (527 m³/hr)
Maximum Static Pressure 1.12 in H2O (2.1 Torr)
Maximum Sound Level 64 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-03010BBAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Maximum Sound Level 19 dbA
Nominal Voltage 5 volts
View Details
2 suppliers
30x30x10mm, 5 VDC, 3.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.1480 in H2O (0.2765 Torr)
View Details
3 suppliers