The FDD1-17238DBHW42 is a 172x150x38mm brushless DC axial fan with two ball bearings, operating at 24 VDC, delivering 310 CFM airflow at 4000 rpm and 28.5 mmAq static pressure, with a noise level of 64.0 dB(A) and a weight of 880 g. It features UL 1007 AWG 22, 360mm wire leads, an aluminum alloy frame, and a steel impeller. Operating temperature ranges from -20°C to 70°C. The part includes a speed sensor, as indicated by the "4" suffix, but does not specify the "-L" life extension, indicating a 50,000-hour life expectancy.
FDD1-17238DBHW42 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 151mm H Ball 310.0 CFM (8.68m³/min) 2 Wire Leads
FAN AXIAL 172X38.5MM 24VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FDD1-17238DBHW42 | Q881-ND | FDD1-17238DBHW42 |
| Product Name | 172x150x38mm, 24 VDC, 310 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 310 SCFM (527 m³/hr) | 310 SCFM (527 m³/hr) | 310 SCFM (527 m³/hr) |
| Maximum Static Pressure | 1.12 in H2O (2.1 Torr) | 1.12 in H2O (2.1 Torr) | |
| Maximum Sound Level | 64 dbA | 64 dbA | 64 dbA |
| Nominal Voltage | 24 volts | 24 volts | 24 volts |