The FDD1-17238DBAW44 is a 172x150x38mm DC axial fan designed for 24 VDC operation. It features a maximum airflow of 210 CFM and is equipped with a speed sensor (FG) for monitoring performance. The fan utilizes a brushless DC motor with integrated IC protection and has a bearing type of two ball bearings, ensuring durability and reliability. The frame is constructed from aluminum alloy, while the impeller is made of steel, allowing for effective airflow management. The operating temperature range is from -20°C to 70°C, and the fan has a life expectancy of 50,000 hours. It comes with 360mm long UL 1007 AWG 22 wire leads for easy connection. The product is suitable for applications requiring efficient cooling and airflow control.
FDD1-17238DBAW44 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17238DBAW44 |
| Product Name | 172x150x38mm, 24 VDC, 210 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 210 SCFM (357 m³/hr) |
| Maximum Static Pressure | 0.5710 in H2O (1.07 Torr) |
| Maximum Sound Level | 52 dbA |
| Nominal Voltage | 24 volts |