The FDD1-17238 series is a 172x150x38mm DC axial fan with a brushless DC motor, two ball bearings, and an aluminum alloy frame. It features steel impellers, UL 1007 AWG 22 wire leads of 360mm length, and operates between -20°C and 70°C. The model FDD1-17238CBMW4* operates at 12 VDC, draws 2.34 A, consumes 28.08 W, runs at 3600 rpm, delivers 7.79 CMM (275 CFM), and generates 60.0 dB/A noise at 23.1 mmAq static pressure, with a mass of 880 g. Life expectancy is 100,000 hours for variants ending in -L. Special functions include alarm output and speed sensor, as indicated by suffix codes.
FDD1-17238CBMW43-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17238CBMW43-L |
| Product Name | 172x150x38mm, 12 VDC, 275 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 275 SCFM (467 m³/hr) |
| Maximum Static Pressure | 0.9090 in H2O (1.7 Torr) |
| Maximum Sound Level | 60 dbA |
| Nominal Voltage | 12 volts |