Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 151mm H Ball 245.0 CFM (6.86m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17238CBLW49-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 245 SCFM (416 m³/hr) |
| Maximum Static Pressure | 0.7320 in H2O (1.37 Torr) |
| Maximum Sound Level | 56 dbA |
| Nominal Voltage | 12 volts |