Qualtek Electronics Corp. 172x150x38mm ,12 VDC, 245 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan FDD1-17238CBLW44

Description
FDD1-17238CBLW44 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet
Description
FDD1-17238CBLW44 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm ,12 VDC, 245 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FDD1-17238CBLW44 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm ,12 VDC, 245 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan
FDD1-17238CBLW44
172x150x38mm ,12 VDC, 245 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan FDD1-17238CBLW44
FDD1-17238CBLW44 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)

FDD1-17238CBLW44 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17238CBLW44
Product Name 172x150x38mm ,12 VDC, 245 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 245 SCFM (416 m³/hr)
Maximum Static Pressure 0.7320 in H2O (1.37 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 98F3345 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Ac Receptacles Qualtek Electronics - 17B6800 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-04010BALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers