Qualtek Electronics Corp. 172x150x38mm, 12 VDC, 310 CFM, 3 Wire Leads, Ball Bearing DC Axial Fan FDD1-17238CBHW43

Description
FDD1-17238CBHW43 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet
Description
FDD1-17238CBHW43 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 12 VDC, 310 CFM, 3 Wire Leads, Ball Bearing DC Axial Fan - FDD1-17238CBHW43 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 12 VDC, 310 CFM, 3 Wire Leads, Ball Bearing DC Axial Fan
FDD1-17238CBHW43
172x150x38mm, 12 VDC, 310 CFM, 3 Wire Leads, Ball Bearing DC Axial Fan FDD1-17238CBHW43
FDD1-17238CBHW43 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)

FDD1-17238CBHW43 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17238CBHW43
Product Name 172x150x38mm, 12 VDC, 310 CFM, 3 Wire Leads, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 310 SCFM (527 m³/hr)
Maximum Static Pressure 1.12 in H2O (2.1 Torr)
Maximum Sound Level 64 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q578-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 34 SCFM (57.79 m³/hr)
Maximum Static Pressure 0.1160 in H2O (0.2167 Torr)
View Details
4 suppliers
Fan Power Cord; For Use With Qualtek Electronics - 90F1992 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details
60x60x20mm, 5 VDC, 16.459 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020BBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
Ac Receptacles Qualtek Electronics - 30C0637 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details