FDD1-17238CBHW42 is a 172x150x38mm brushless DC axial fan with a two-ball bearing system, aluminum alloy frame, and steel impeller, designed for 12 VDC operation. It delivers 310 CFM airflow at 4000 rpm with a static pressure of 28.5 mmAq and operates at 64.0 dB(A) noise level. The fan includes UL 1007 AWG 22, 360mm wire leads, has an operating temperature range of -20°C to 70°C, and a rated life expectancy of 50,000 hours. The part number suffix indicates a standard configuration without special functions. Physical dimensions are 172±0.5mm in length, 151±0.3mm in width, and 38.5±0.5mm in height, with mounting holes for M4 screws.
FDD1-17238CBHW42 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 151mm H Ball 310.0 CFM (8.68m³/min) 2 Wire Leads
FAN AXIAL 172X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FDD1-17238CBHW42 | Q879-ND | FDD1-17238CBHW42 |
| Product Name | 172x150x38mm, 12 VDC, 310 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 310 SCFM (527 m³/hr) | 310 SCFM (527 m³/hr) | 310 SCFM (527 m³/hr) |
| Maximum Static Pressure | 1.12 in H2O (2.1 Torr) | 1.12 in H2O (2.1 Torr) | |
| Maximum Sound Level | 64 dbA | 64 dbA | 64 dbA |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |