FDA5-25076NBHW3F AC Centrifugal Fan
Features:
Motor: AC Induction Motor
Motor Protection: Thermal Protected
Bearing Type: Two Ball
Connection: UL 1015 AWG 22, 400mm Wire Leads
Impeller Material: Plastic UL94V-0
Rotor Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDA5-25076NBHW3F |
| Product Name | 250x76mm, 115VAC, 610CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 610 SCFM (1037 m³/hr) |
| Maximum Static Pressure | 2.64 in H2O (4.93 Torr) |
| Maximum Sound Level | 78 dbA |
| Nominal Voltage | 115 volts |