Qualtek Electronics Corp. 225x101mm, 230VAC, 370CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan FDA5-225101QBLW3F

Description
FDA5-225101QBLW3F AC Centrifugal Fan Features: Motor: AC Induction Motor Motor Protection: Thermal Protected Bearing Type: Two Ball Connection: UL 1015 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Rotor Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours
Request a Quote Datasheet
Description
FDA5-225101QBLW3F AC Centrifugal Fan Features: Motor: AC Induction Motor Motor Protection: Thermal Protected Bearing Type: Two Ball Connection: UL 1015 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Rotor Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
225x101mm, 230VAC, 370CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan - FDA5-225101QBLW3F - Qualtek Electronics Corp.
Mentor, OH, United States
225x101mm, 230VAC, 370CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan
FDA5-225101QBLW3F
225x101mm, 230VAC, 370CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan FDA5-225101QBLW3F
FDA5-225101QBLW3F AC Centrifugal Fan Features: Motor: AC Induction Motor Motor Protection: Thermal Protected Bearing Type: Two Ball Connection: UL 1015 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Rotor Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours

FDA5-225101QBLW3F AC Centrifugal Fan
Features:
Motor: AC Induction Motor
Motor Protection: Thermal Protected
Bearing Type: Two Ball
Connection: UL 1015 AWG 22, 400mm Wire Leads
Impeller Material: Plastic UL94V-0
Rotor Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDA5-225101QBLW3F
Product Name 225x101mm, 230VAC, 370CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 370 SCFM (629 m³/hr)
Maximum Static Pressure 0.6100 in H2O (1.14 Torr)
Maximum Sound Level 59 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

50x50x10mm, 24 VDC, 10.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010DHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers
40x40x20mm, 12 VDC, 7.741 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020CHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7470 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-05010DSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers