Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 151mm H Ball 240.0 CFM (6.72m³/min) 2 Terminals
Win Source Part Number: 962037-FDA2-17238NBH
Category: Fans, Thermal Management>AC Fans
Series: HPLC, FDA2-17238
Termination: 2 Terminals
Package: Bulk
Standard Package: 12
Voltage - Rated: 115VAC
Power (Watts): 25.00W
Lifetime @ Temp.: 50000 Hrs @ 25°C
Weight: 1.8 lbs (816.5 g)
Width: 38.50mm
Air Flow: 240.0 CFM (6.72m³/min)
Static Pressure: 0.571 in H2O (142.2 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 59.0dB(A)
RPM: 3100 RPM
Material - Frame: Aluminum
Material - Blade: Steel
Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C)
Dimension: Rectangular/Rounded - 172mm L x 151mm H
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.210A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Qualtek
Other Names: Q856,FDA2-17238NBHT4
Base Product Number: FDA2-17238
Approval Agency: CE, cURus, TUV
AC Fans AC FAN 172x38mm Ball 115VAC TERM
AC AXIAL FAN, 172MM, 240CFM, 59DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:240CFM; Noise Rating:59dBA RoHS Compliant: Yes
FAN AXIAL 172X38.5MM 115VAC TERM
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | Q856-ND | 962037-FDA2-17238NBHT4F | FDA2-17238NBHT4F | 40Y9699 | FDA2-17238NBHT4F |
| Product Name | AC Fans | Fans, Thermal Management - AC Fans | AC Fans | Ac Axial Fan, 172Mm, 240Cfm, 59Dba; Nominal Rated Voltage Ac Qualtek Electronics | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 240 SCFM (408 m³/hr) | 240 SCFM (408 m³/hr) | 240 SCFM (408 m³/hr) | ||
| Maximum Static Pressure | 0.5710 in H2O (1.07 Torr) | ||||
| Maximum Sound Level | 59 dbA | 59 dbA | |||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |