Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 151mm H Ball 240.0 CFM (6.72m³/min) 2 Terminals
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDA2-17238NBHT3F-L-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 240 SCFM (408 m³/hr) |
| Maximum Static Pressure | 0.5710 in H2O (1.07 Torr) |
| Maximum Sound Level | 59 dbA |
| Nominal Voltage | 115 volts |