The FAD1-12738EBLW12 is a 127mm x 127mm x 38mm brushless DC axial fan with two ball bearings, operating at 48 VDC, delivering 107 CFM (3.030 CMM) at 2000 rpm, with a noise level of 41.0 dB/A and a weight of 370 g. It features UL 1007 AWG 24, 285mm wire leads, plastic frame and impeller rated UL94V-0, an operating temperature range of -10°C to 70°C, and a life expectancy of 70,000 hours. Motor protection is IC-rated.
FAD1-12738EBLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 127X38.5MM 48VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12738EBLW12 | FAD1-12738EBLW12 |
| Product Name | 127x127x38mm, 48VDC, 107 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 107 SCFM (182 m³/hr) | 107 SCFM (182 m³/hr) |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) | |
| Maximum Sound Level | 41 dbA | 41 dbA |
| Nominal Voltage | 48 volts | 48 volts |