The FAD1-12738EBKW12 is a 127mm x 127mm x 38mm brushless DC axial fan with two ball bearings, designed for air movement applications. It operates at 48 VDC, draws 0.50 A, and consumes 24.00 W at 4100 rpm, producing 226 CFM (6.400 CMM) of airflow with a static pressure of 13.75 mmAq and a noise level of 62.0 dB(A). The fan features plastic frame and impeller materials rated UL94V-0, UL 1007 AWG 24 wire leads of 285 mm length, and a rated operating temperature range of -10°C to 70°C. It has a rated life expectancy of 70,000 hours and weighs 370 g.
FAD1-12738EBKW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 127x38mm 48VDC Ball WIRE
FAN AXIAL 127X38.5MM 48VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12738EBKW12 | FAD1-12738EBKW12 | FAD1-12738EBKW12 |
| Product Name | 127x127x38mm, 48VDC, 226 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 226 SCFM (384 m³/hr) | 226 SCFM (384 m³/hr) | |
| Maximum Static Pressure | 0.5500 in H2O (1.03 Torr) | ||
| Maximum Sound Level | 62 dbA | 62 dbA | |
| Nominal Voltage | 48 volts | 48 volts |